TE Connectivity
Shielded Contacts
601018-000
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 12 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .25 - .03 Wire Size (AWG) : 24 - 32
Industry Standards Military Standard : MIL-DTL-26500, MIL-DTL-26482 I, MIL-DTL-81703 II
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 12 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .25 - .03 Wire Size (AWG) : 24 - 32
Industry Standards Military Standard : MIL-DTL-26500, MIL-DTL-26482 I, MIL-DTL-81703 II
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 12 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .25 - .03 Wire Size (AWG) : 24 - 32
Industry Standards Military Standard : MIL-DTL-26500, MIL-DTL-26482 I, MIL-DTL-81703 II
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coaxial
Contact Features
- Contact Size : Size 12
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .25 - .03
- Wire Size (AWG) : 24 - 32
Industry Standards
- Military Standard : MIL-DTL-26500, MIL-DTL-26482 I, MIL-DTL-81703 II
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
601018-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
24 to 32 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details