TE Connectivity Sealing Sleeves 600147-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.6 MM  [.22 INCH ] Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion, Mechanical Damage Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Aviation Fuel, Water, Hydraulic Fluid, Brake Fluid, Diesel Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.6 MM  [.22 INCH ] Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion, Mechanical Damage Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Aviation Fuel, Water, Hydraulic Fluid, Brake Fluid, Diesel Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - 600147-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
600147-000
Sealing Sleeves 600147-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.6 MM  [.22 INCH ] Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion, Mechanical Damage Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Aviation Fuel, Water, Hydraulic Fluid, Brake Fluid, Diesel Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Systems : Yes
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Elastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 5.6 MM  [.22 INCH ]
  • Product Length : 60 MM  [2.362 INCH ]
  • Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ]
  • Wall Thickness : Medium

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion, Mechanical Damage

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing
  • Wall Type : Dual

Usage Conditions


  • Flammability Requirement : Flame-Retardant
  • Fluid Resistance Type : Lubricating Oil, Aviation Fuel, Water, Hydraulic Fluid, Brake Fluid, Diesel Fuel
  • High Temperature Compatible : Yes
  • Operating Temperature Range (DEGC) : -75 - 150
  • Recovery Temperature (DEGC) : 175
  • Resistance Properties : Splash Protection
  • Shrink Temperature (Min) (DEGC) : 150
Buy Now
shrink tube - 600147-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
600147-000
shrink tube 600147-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 600147-000 600147-000
Product Name Sealing Sleeves shrink tube
Material Crosslinked Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0838016011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 035377P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 020207-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Specs
Sleeving Shrink Tubing
View Details