TE Connectivity Inductive Proximity Sensors 6000011042-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 400 Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M30 x 1.5 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Back LED Operational Function : Enhanced Distance Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 400 Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M30 x 1.5 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Back LED Operational Function : Enhanced Distance Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000011042-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000011042-SE
Inductive Proximity Sensors 6000011042-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 400 Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M30 x 1.5 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Back LED Operational Function : Enhanced Distance Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 205 G  [7.231 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 12.15 MM  [.478 INCH ]
  • Nominal Sensing Distance : 15 MM  [.59 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 10
  • Output Current (Max) (MAMP) : 200
  • Output Voltage Drop With Powered Load (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 400

Industry Standards


  • IP Rating : IP69K, IP67

Mechanical Attachment


  • Mounting Alignment Type : Semi-Flush
  • Thread Size : M30 x 1.5

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : < 5%
  • Indicator Type : Back LED
  • Operational Function : Enhanced Distance
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000011042-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.5900 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000003844-SE - TE Connectivity
Specs
Operation Distance 78.74 inch (2000 mm)
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000000397-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000005423-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000005363-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details