Body Features Body Style : Pleastic Threaded Cable Color : Green Device Form Factor : Tubular Jacket Material : PVC Product Weight : 55 G [1.94 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : DC - NPN
Contact Features Switching Output Contact Type : NO
Dimensions Cable Length : 2 M [6.561 FT ] Product Diameter : 12 MM [.472 INCH ] Product Length : 50 MM [1.968 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 200
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 x 1
Operation/Applicatio
n Hysteresis : < 20% Operational Use Specification : Common Industrial Areas Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Signal Characteristics Signaling Indicator Type : Back LED
Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features
- Body Style : Pleastic Threaded
- Cable Color : Green
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 55 G [1.94 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 3
- Output Configuration : DC - NPN
Contact Features
- Switching Output Contact Type : NO
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Product Diameter : 12 MM [.472 INCH ]
- Product Length : 50 MM [1.968 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 15
- Sensor Voltage Drop (Max) (V) : 2
- Supply Voltage Range (VDC) : 10 - 30
- Switching Current (Max) (MAMP) : 100
- Switching Frequency (Max) (HZ) : 200
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M12 x 1
Operation/Application
- Hysteresis : < 20%
- Operational Use Specification : Common Industrial Areas
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Signal Characteristics
- Signaling Indicator Type : Back LED
Usage Conditions
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
- Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]