Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 110 G [3.88 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 3
Contact Features Switching Contact Type : NO
Dimensions Cable Length : 2 M [6.561 FT ] Nominal Operating Distance : 4.86 MM [.191 INCH ] Nominal Sensing Distance : 6 MM [.236 INCH ] Product Length : 50 MM [1.968 INCH ] Repeatability (Max) (MM) : 0.32 Standard Object Size : 24 x 24 MM [.945 x .945 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 14 Operating Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 1 Switching Frequency (Max) (HZ) : 400
Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67, IP69K
Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M12 x 1
Operation/Applicatio
n Electrical Configuration : CC - NPN Hysteresis : < 5% Indicator Type : Backlight Output Protection Type : Short Circuit and Inversion Ripple (PCT) : .1
Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 110 G [3.88 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 3
Contact Features
- Switching Contact Type : NO
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Nominal Operating Distance : 4.86 MM [.191 INCH ]
- Nominal Sensing Distance : 6 MM [.236 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Repeatability (Max) (MM) : 0.32
- Standard Object Size : 24 x 24 MM [.945 x .945 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 14
- Operating Voltage Range (VDC) : 10 - 30
- Output Current (Max) (MAMP) : 200
- Output Voltage Drop With Powered Load (Max) (V) : 1
- Switching Frequency (Max) (HZ) : 400
Industry Standards
- Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
- IP Rating : IP67, IP69K
Mechanical Attachment
- Mounting Alignment Type : Semi-Flush
- Thread Size : M12 x 1
Operation/Application
- Electrical Configuration : CC - NPN
- Hysteresis : < 5%
- Indicator Type : Backlight
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : .1
Usage Conditions
- Explosion Protection : Dustproof by Enclosure
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]