Body Features Body Style : Metallic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 30 G [1.058 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 3
Contact Features Switching Contact Type : NO
Dimensions Cable Length : 2 M [6.561 FT ] Nominal Operating Distance : .648 MM [.025 INCH ] Nominal Sensing Distance : .8 MM [.031 INCH ] Product Diameter : 4 MM [.157 INCH ] Product Length : 25 MM [.984 INCH ] Standard Object Size : 4 x 4 MM [.031 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 50 Switching Frequency (Max) (HZ) : 6000
Housing Features Housing Material : Brass
Industry Standards IP Rating : IP67, IP69K
Mechanical Attachment Mounting Alignment Type : Flush
Operation/Applicatio
n Electrical Configuration : DC - PNP Indicator Type : Side LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Flat
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 30 G [1.058 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 3
Contact Features
- Switching Contact Type : NO
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Nominal Operating Distance : .648 MM [.025 INCH ]
- Nominal Sensing Distance : .8 MM [.031 INCH ]
- Product Diameter : 4 MM [.157 INCH ]
- Product Length : 25 MM [.984 INCH ]
- Standard Object Size : 4 x 4 MM [.031 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 10
- Supply Voltage Range (VDC) : 10 - 30
- Switching Current (Max) (MAMP) : 50
- Switching Frequency (Max) (HZ) : 6000
Housing Features
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
Operation/Application
- Electrical Configuration : DC - PNP
- Indicator Type : Side LED
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]