TE Connectivity Photoelectric Proximity Sensors 6000007743-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NPN Sensitivity Adjustment : With Sensor Detection System : Reflective Dimensions Nominal Sensing Distance : 40000 MM  [1574.8 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NPN Sensitivity Adjustment : With Sensor Detection System : Reflective Dimensions Nominal Sensing Distance : 40000 MM  [1574.8 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 6000007743-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
6000007743-SE
Photoelectric Proximity Sensors 6000007743-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NPN Sensitivity Adjustment : With Sensor Detection System : Reflective Dimensions Nominal Sensing Distance : 40000 MM  [1574.8 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 2 m
  • Output Configuration : DC - NPN
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective

Dimensions


  • Nominal Sensing Distance : 40000 MM  [1574.8 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Photoelectric Operating Mode : Light-On + Dark-On

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000007743-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 1575 inch (40000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005414-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000617-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000004058-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
ANSI Street Lighting Photocells - 217152-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
2 suppliers