TE Connectivity Inductive Proximity Sensors 6000006084-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 60 G  [2.116 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Dimensions Cable Length : 2 M  [6.561 FT ] Product Length : 60 MM  [2.362 INCH ] Sensing Distance Range : .3 - 2 MM  [.012 - .078 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Wire Size (MMSQ) : .16 Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Operating Voltage Range (VDC) : 15 - 30 Housing Features Housing Material : Brass Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP67, IP66, IP68 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 x 1 Operation/Applicatio n Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA Signal Characteristics Electrical Signal Type : Current Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 60 G  [2.116 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Dimensions Cable Length : 2 M  [6.561 FT ] Product Length : 60 MM  [2.362 INCH ] Sensing Distance Range : .3 - 2 MM  [.012 - .078 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Wire Size (MMSQ) : .16 Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Operating Voltage Range (VDC) : 15 - 30 Housing Features Housing Material : Brass Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP67, IP66, IP68 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 x 1 Operation/Applicatio n Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA Signal Characteristics Electrical Signal Type : Current Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000006084-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000006084-SE
Inductive Proximity Sensors 6000006084-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 60 G  [2.116 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Dimensions Cable Length : 2 M  [6.561 FT ] Product Length : 60 MM  [2.362 INCH ] Sensing Distance Range : .3 - 2 MM  [.012 - .078 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Wire Size (MMSQ) : .16 Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Operating Voltage Range (VDC) : 15 - 30 Housing Features Housing Material : Brass Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP67, IP66, IP68 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 x 1 Operation/Applicatio n Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA Signal Characteristics Electrical Signal Type : Current Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 60 G  [2.116 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Product Length : 60 MM  [2.362 INCH ]
  • Sensing Distance Range : .3 - 2 MM  [.012 - .078 INCH ]
  • Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ]
  • Wire Size (MMSQ) : .16

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 20
  • Operating Voltage Range (VDC) : 15 - 30

Housing Features


  • Housing Material : Brass

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
  • IP Rating : IP69K, IP67, IP66, IP68

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M12 x 1

Operation/Application


  • Electrical Configuration : Analog
  • Hysteresis : ±5%
  • Operational Function : Analog Output
  • Output Signal Details : 4 - 20 mA

Signal Characteristics


  • Electrical Signal Type : Current

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000006084-SE
Product Name Inductive Proximity Sensors
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002595-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Photodiode Sensors - 3001341-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Inductive Proximity Sensors - 5000005416-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000982-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details