Body Features Body Style : Plastic Flat Device Form Factor : Flat Product Weight : 315 G [11.111 OZ ]
Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 3
Contact Features Switching Contact Type : NO
Dimensions Nominal Operating Distance : 32.4 MM [1.275 INCH ] Nominal Sensing Distance : 40 MM [1.574 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 120 x 120 MM [4.72 x 4.72 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 25 Operating Voltage Range (VDC) : 10 - 60 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Switching Frequency (Max) (HZ) : 250
Housing Features Housing Series : U2
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Extended
Operation/Applicatio
n Electrical Configuration : CC - PNP Hysteresis : < 5% Indicator Type : LED Operational Function : Speed Monitor Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Flat
- Product Weight : 315 G [11.111 OZ ]
Configuration Features
- Electrical Connection : Screw Terminal
- Number of Conductors : 3
Contact Features
- Switching Contact Type : NO
Dimensions
- Nominal Operating Distance : 32.4 MM [1.275 INCH ]
- Nominal Sensing Distance : 40 MM [1.574 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 120 x 120 MM [4.72 x 4.72 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 25
- Operating Voltage Range (VDC) : 10 - 60
- Output Current (Max) (MAMP) : 200
- Output Voltage Drop With Powered Load (Max) (V) : 2
- Switching Frequency (Max) (HZ) : 250
Housing Features
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Extended
Operation/Application
- Electrical Configuration : CC - PNP
- Hysteresis : < 5%
- Indicator Type : LED
- Operational Function : Speed Monitor
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]