TE Connectivity Capacitive Proximity Sensors 6000001064-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 3 Sensing Control : Non-Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC - PNP
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 3 Sensing Control : Non-Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC - PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 6000001064-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
6000001064-SE
Capacitive Proximity Sensors 6000001064-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 3 Sensing Control : Non-Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC - PNP

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PU

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3
  • Sensing Control : Non-Adjustable

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Nominal Sensing Distance : 4 MM  [.157 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Mounting Alignment Type : Semi-Flush
  • Thread Size : M12

Operation/Application


  • Electrical Configuration : DC - PNP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000001064-SE
Product Name Capacitive Proximity Sensors
Operation Distance 0.1570 inch (3.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000259-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 2401414-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000001654-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details