TE Connectivity Inductive Proximity Sensors 6000000516-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Connector 3 Pin Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 600 Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M12 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Micro LED on Connector Operational Function : Enhanced Distance Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Connector 3 Pin Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 600 Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M12 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Micro LED on Connector Operational Function : Enhanced Distance Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000000516-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000000516-SE
Inductive Proximity Sensors 6000000516-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Connector 3 Pin Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 600 Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Semi-Flush Thread Size : M12 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Micro LED on Connector Operational Function : Enhanced Distance Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 25 G  [.881 OZ ]

Configuration Features


  • Electrical Connection : Connector 3 Pin
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Operating Distance : 3.24 MM  [.127 INCH ]
  • Nominal Sensing Distance : 4 MM  [.157 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 10
  • Output Current (Max) (MAMP) : 200
  • Output Voltage Drop With Powered Load (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 600

Industry Standards


  • IP Rating : IP69K, IP67

Mechanical Attachment


  • Mounting Alignment Type : Semi-Flush
  • Thread Size : M12 x 1

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : < 5%
  • Indicator Type : Micro LED on Connector
  • Operational Function : Enhanced Distance
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000000516-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1570 inch (3.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000276-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000516-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000322-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Closed
View Details
Photoelectric Proximity Sensors - 5000002612-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details