TE Connectivity Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity 60.227.11

Description
CIRCULAR CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP htec 740 Bulkhead / Plug and 940 Bulkhead / Plug Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP htec 740 Bulkhead / Plug and 940 Bulkhead / Plug Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity - 31AJ4225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity
31AJ4225
Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity 31AJ4225
CIRCULAR CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP htec 740 Bulkhead / Plug and 940 Bulkhead / Plug Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP htec 740 Bulkhead / Plug and 940 Bulkhead / Plug Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31AJ4225
Product Name Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details