TE Connectivity Circular Contact, Socket; Product Range Intercontec Te Connectivity 60.199.80.022

Description
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket; Product Range Intercontec Te Connectivity - 60AJ3434 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket; Product Range Intercontec Te Connectivity
60AJ3434
Circular Contact, Socket; Product Range Intercontec Te Connectivity 60AJ3434
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Contact, Socket; Product Range Intercontec Te Connectivity - 35AJ1915 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket; Product Range Intercontec Te Connectivity
35AJ1915
Circular Contact, Socket; Product Range Intercontec Te Connectivity 35AJ1915
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 60AJ3434
Product Name Circular Contact, Socket; Product Range Intercontec Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1-1445626-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details