TE Connectivity Connector Contacts 60-0463-013-P00

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Length : 9.5 MM  [.374 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] Dimensions Wire Size (MMSQ) : .14 - .5 Electrical Characteristics Contact Resistance (MOHM) : 15 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Length : 9.5 MM  [.374 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] Dimensions Wire Size (MMSQ) : .14 - .5 Electrical Characteristics Contact Resistance (MOHM) : 15 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 60-0463-013-P00 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
60-0463-013-P00
Connector Contacts 60-0463-013-P00
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Length : 9.5 MM  [.374 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] Dimensions Wire Size (MMSQ) : .14 - .5 Electrical Characteristics Contact Resistance (MOHM) : 15 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.2
  • Contact Length : 9.5 MM  [.374 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter : .6 MM  [.024 INCH ]

Dimensions


  • Wire Size (MMSQ) : .14 - .5

Electrical Characteristics


  • Contact Resistance (MOHM) : 15

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 60-0463-013-P00
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details