TE Connectivity Connector Contacts 60-0272-011-P00

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Length : 26.3 MM  [1.035 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : 2 MM  [.079 INCH ] Dimensions Wire Size (MMSQ) : 2.5 - 4 Electrical Characteristics Contact Resistance (MOHM) : 3 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Length : 26.3 MM  [1.035 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : 2 MM  [.079 INCH ] Dimensions Wire Size (MMSQ) : 2.5 - 4 Electrical Characteristics Contact Resistance (MOHM) : 3 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 60-0272-011-P00 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
60-0272-011-P00
Connector Contacts 60-0272-011-P00
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Length : 26.3 MM  [1.035 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : 2 MM  [.079 INCH ] Dimensions Wire Size (MMSQ) : 2.5 - 4 Electrical Characteristics Contact Resistance (MOHM) : 3 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Length : 26.3 MM  [1.035 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter : 2 MM  [.079 INCH ]

Dimensions


  • Wire Size (MMSQ) : 2.5 - 4

Electrical Characteristics


  • Contact Resistance (MOHM) : 3

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 60-0272-011-P00
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details