TE Connectivity
Automotive Terminals
6-963716-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .074 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 18, 19 Wire Size Search (MMSQ) : .75, .5, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production per Version June 2024
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .074 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 18, 19 Wire Size Search (MMSQ) : .75, .5, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production per Version June 2024
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .074 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 18, 19 Wire Size Search (MMSQ) : .75, .5, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production per Version June 2024
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .63mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .63 MM [.024 INCH ]
- Mating Tab Width : .63 MM [.024 INCH ]
- Terminal Type : Tab
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .074 INCH ]
- Wire Size (MMSQ) : .5 - .75
- Wire Size (AWG) : 20 - 18
- Wire Size Search (AWG) : 20, 18, 19
- Wire Size Search (MMSQ) : .75, .5, .6
Operation/Application
- Compatible With Wire Base Material : Copper
- Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production per Version June 2024
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
6-963716-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details