TE Connectivity Rectangular Wire & Cable Connectors & Housings 6-917354-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Type : Receptacle Dimensions Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 6.5 MM  [.256 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Type : Receptacle Dimensions Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 6.5 MM  [.256 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6-917354-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6-917354-1
Rectangular Wire & Cable Connectors & Housings 6-917354-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Type : Receptacle Dimensions Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 6.5 MM  [.256 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 6.5 MM  [.255 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.256 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 6-917354-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
6-917354-1-ND
Rectangular Connector Housings 6-917354-1-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 6-917354-1 6-917354-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337613-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Rectangular Connectors - 1011-229-0205 - 853607-1011-229-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers