TE Connectivity Connector Contacts 6-87022-6

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.33 MM  [.21 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.33 MM  [.21 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 6-87022-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
6-87022-6
Connector Contacts 6-87022-6
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.33 MM  [.21 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length : 5.33 MM  [.21 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Straight
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Gold

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6-87022-6
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details