TE Connectivity Toggle Switches 1825142-1

Description
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Toggle Length : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Sealed Device : Yes Toggle Style : Baton Short Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Toggle Length : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Sealed Device : Yes Toggle Style : Baton Short Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1825142-1 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1825142-1
Toggle Switches 1825142-1
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Toggle Length : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Sealed Device : Yes Toggle Style : Baton Short Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Actuator Finish : Nickel
  • Bushing Style : Unthreaded
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Gold

Dimensions


  • Toggle Length : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Sealed Device : Yes
  • Toggle Style : Baton Short

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now Datasheet
Switches - Toggle Switches - 1825142-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
1825142-1
Switches - Toggle Switches 1825142-1
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1825142-1 1825142-1
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Switch Function Maintained
Momentary Contact Switch Function On On On-On
Standards / Compliances RoHS; UL Listed
Features Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267079-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Toggle Switches - 450-09-1-1-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 1520117-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Toggle Switches - 450-08-2-1-25K-ND - DigiKey
Specs
Switch Type Toggle
View Details