TE Connectivity Wire-to-Board Jumpers & Shunts 6-6437130-2

Description
Body Features Jumper Insulation Material : Nomex Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : D Pin Arrangement (Right) : D Dimensions Product Length : 25.4 MM  [1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Jumper Insulation Material : Nomex Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : D Pin Arrangement (Right) : D Dimensions Product Length : 25.4 MM  [1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 6-6437130-2 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
6-6437130-2
Wire-to-Board Jumpers & Shunts 6-6437130-2
Body Features Jumper Insulation Material : Nomex Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : D Pin Arrangement (Right) : D Dimensions Product Length : 25.4 MM  [1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Jumper Insulation Material : Nomex

Configuration Features


  • Number of Conductors : 10
  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.6
  • Pin Arrangement (Left) : D
  • Pin Arrangement (Right) : D

Dimensions


  • Product Length : 25.4 MM  [1 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 97
  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Fsn-11D-10 / Te Connectivity/amp Brand Amp - Te Connectivity - 75AC9601 - Newark, An Avnet Company
Chicago, IL, United States
Fsn-11D-10 / Te Connectivity/amp Brand Amp - Te Connectivity
75AC9601
Fsn-11D-10 / Te Connectivity/amp Brand Amp - Te Connectivity 75AC9601
FSN-11D-10 / TE Connectivity/Amp Brand

FSN-11D-10 / TE Connectivity/Amp Brand

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6-6437130-2 75AC9601
Product Name Wire-to-Board Jumpers & Shunts Fsn-11D-10 / Te Connectivity/amp Brand Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28592-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Ribbon Cable Connectors - 102142-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers