TE Connectivity DIP Switch 1825059-5

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Nickel Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 7.06 MM  [.278 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Actuator Style : Flush Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Nickel Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 7.06 MM  [.278 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Actuator Style : Flush Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825059-5 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825059-5
DIP Switch 1825059-5
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Nickel Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 7.06 MM  [.278 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Actuator Style : Flush Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Nickel
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 3.5 MM  [.138 INCH ]
  • Product Length : 7.06 MM  [.278 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 60

Product Type Features


  • Actuator Style : Flush Actuator, Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Leg Style : Gull Wing
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 1825059-5 - 1014179-1825059-5 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1825059-5
1014179-1825059-5
DIP Switches - 1825059-5 1014179-1825059-5
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1014179-1825059-5 Packaging: Tube/Rail Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Voltage Rating: 24VDC Current Rating: 100mA Height Above Board: 0.177" (4.50mm) Length: 0.278" (7.06mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1014179-1825059-5
Packaging: Tube/Rail
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Voltage Rating: 24VDC
Current Rating: 100mA
Height Above Board: 0.177" (4.50mm)
Length: 0.278" (7.06mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Switches - 1825059-5-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
1825059-5-ND
DIP Switches 1825059-5-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 1825059-5
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity - 02P6347 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
02P6347
Dip Switch, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity 02P6347
DIP SWITCH, 2 POSITION, SPST, FLUSH SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Product Range:- RoHS Compliant: Yes

DIP SWITCH, 2 POSITION, SPST, FLUSH SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1825059-5 1014179-1825059-5 1825059-5-ND 1825059-5 02P6347
Product Name DIP Switch DIP Switches - 1825059-5 DIP Switches Switches - DIP Switches Dip Switch, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 2 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.1000 amps 0.0250 amps 0.1000 amps
Max DC Voltage Rating 5 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

No. Of Circuits Amp Te Connectivity - 28AC7566 - Newark, An Avnet Company
Specs
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 2 amps
View Details
DIP Switch - 2396236-5 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1-2319847-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1825360-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details