TE Connectivity Connector Contacts 6-530652-0

Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Tab Operation/Applicatio n Circuit Application : Power & Signal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Tab Operation/Applicatio n Circuit Application : Power & Signal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 6-530652-0 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
6-530652-0
Connector Contacts 6-530652-0
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Tab Operation/Applicatio n Circuit Application : Power & Signal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Straight
  • Contact Type : Tab

Operation/Application


  • Circuit Application : Power & Signal

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6-530652-0
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details