TE Connectivity PCB D-Sub Connectors 6-5174217-4

Description
Body Features Connector Profile : Standard Post Plating Material : Tin over Nickel Configuration Features Number of Positions : 60 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : .8 - 1.6 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mating Retention : Without Mounting Hole Diameter (MM) : 2.6 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Other Comment : Connectors are secured by soldering to contact posts. For connector with retention legs, connector is temporarily secured onto pc board prior to soldering. Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Row-to-Row Spacing : 2.54 mm, .1 in Shell Type : All Plastic Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Post Plating Material : Tin over Nickel Configuration Features Number of Positions : 60 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : .8 - 1.6 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mating Retention : Without Mounting Hole Diameter (MM) : 2.6 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Other Comment : Connectors are secured by soldering to contact posts. For connector with retention legs, connector is temporarily secured onto pc board prior to soldering. Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Row-to-Row Spacing : 2.54 mm, .1 in Shell Type : All Plastic Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 6-5174217-4 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
6-5174217-4
PCB D-Sub Connectors 6-5174217-4
Body Features Connector Profile : Standard Post Plating Material : Tin over Nickel Configuration Features Number of Positions : 60 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : .8 - 1.6 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mating Retention : Without Mounting Hole Diameter (MM) : 2.6 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Other Comment : Connectors are secured by soldering to contact posts. For connector with retention legs, connector is temporarily secured onto pc board prior to soldering. Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Row-to-Row Spacing : 2.54 mm, .1 in Shell Type : All Plastic Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Post Plating Material : Tin over Nickel

Configuration Features


  • Number of Positions : 60
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Shape & Form : Square
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) (MM) : .8 - 1.6

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • Mating Retention : Without
  • Mounting Hole Diameter (MM) : 2.6
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Connectors are secured by soldering to contact posts. For connector with retention legs, connector is temporarily secured onto pc board prior to soldering.

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Product Type : Connector
  • Row-to-Row Spacing : 2.54 mm, .1 in
  • Shell Type : All Plastic
  • Shielded : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 6-5174217-4
Product Name PCB D-Sub Connectors
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 103638-4 - 813583-103638-4 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
View Details
4 suppliers
D-Shaped Connectors - 1218408-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers