TE Connectivity PCB D-Sub Connectors 1393481-5

Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Eurostyle Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : PBTP GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter (MM) : 3.1 PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Eurostyle Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : PBTP GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter (MM) : 3.1 PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 1393481-5 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
1393481-5
PCB D-Sub Connectors 1393481-5
Body Features Assembly Process Feature Material : Brass Connector Profile : Eurostyle Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : PBTP GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter (MM) : 3.1 PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Assembly Process Feature Material : Brass
  • Connector Profile : Eurostyle
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : PBTP GF
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : DIN 41652
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC
  • Mounting Hole Diameter (MM) : 3.1
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Ground Feature Type : Grounding Straps, Grounding Indents
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1393481-5
D-Sub Connectors 1393481-5
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A104939-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A104939-ND
D-Sub Connector Assemblies A104939-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1393481-5 1393481-5 A104939-ND
Product Name PCB D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector Plug, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data