TE Connectivity Rectangular Wire & Cable Connectors & Housings 6-292235-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6-292235-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6-292235-0
Rectangular Wire & Cable Connectors & Housings 6-292235-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 60
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 4 MM  [.157 INCH ]

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Backplane Connectors - Specialized - 6-292235-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6-292235-0
Backplane Connectors - Specialized 6-292235-0
CONN RCPT 60POS PNL MNT

CONN RCPT 60POS PNL MNT

Supplier's Site Datasheet
1.5 Mini Ct Drawer 60P Rec Amp - Te Connectivity - 42AJ5384 - Newark, An Avnet Company
Chicago, IL, United States
1.5 Mini Ct Drawer 60P Rec Amp - Te Connectivity
42AJ5384
1.5 Mini Ct Drawer 60P Rec Amp - Te Connectivity 42AJ5384
1.5 MINI CT DRAWER 60P REC

1.5 MINI CT DRAWER 60P REC

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-292235-0 6-292235-0 42AJ5384
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors - Specialized 1.5 Mini Ct Drawer 60P Rec Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 102241-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
9 suppliers