TE Connectivity Electromechanical Relays & Contactors 6-2252011-4

Description
Configuration Features Contact Arrangement : SPST Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 32 Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : SPST Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 32 Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-2252011-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-2252011-4
Electromechanical Relays & Contactors 6-2252011-4
Configuration Features Contact Arrangement : SPST Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 32 Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads

Configuration Features


  • Contact Arrangement : SPST

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 1000
  • Contact Switching Voltage (Max) (VDC) : 32

Other


  • Contact Current Class (AMP) : >500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-2252011-4
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393766-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Electromechanical Relays & Contactors - 1-1415356-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 221 F (-20 to 105 C)
AC Voltage 400 volts
View Details
4 suppliers
General Purpose Relays - 1004X - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers