RCPT ASSY,DIMMABLE PHOTOCONTROL,150C,3 P
LED STREET LIGHT CONN, RCPT, 3POS, CABLE; Product Range:LUMAWISE Endurance N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Wire Size (AWG):14AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6-2213362-2 | 70AH7990 |
| Product Name | Lighting Connectors | Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity |
| Gender | Female / Jack |