6-2176251-3 -- CRGS2010 5% 150K AMP - TE CONNECTIVITY
TE Connectivity
Crgs2010 5% 150K Amp - Te Connectivity
6-2176251-3
Description
CRGS2010 5% 150K
Description
CRGS2010 5% 150K
Suppliers
Crgs2010 5% 150K Amp - Te Connectivity
75AC9581
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC9581 |
|
Product Name
|
Crgs2010 5% 150K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details