TE Connectivity RJ45 Connectors 6-2120875-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.5 - 8 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26 Stranded Wire Size (AWG) : 22 - 26 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Plug and Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.5 - 8 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26 Stranded Wire Size (AWG) : 22 - 26 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Plug and Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 6-2120875-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
6-2120875-1
RJ45 Connectors 6-2120875-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.5 - 8 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26 Stranded Wire Size (AWG) : 22 - 26 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Plug and Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 8
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Indicator Type : None
  • Wiring Pattern : T568A/T568B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ]

Dimensions


  • Cable Diameter Range (MM) : 5.5 - 8
  • Connector Height : 28.9 MM  [1.13 INCH ]
  • Solid Wire Size (AWG) : 22 - 26
  • Stranded Wire Size (AWG) : 22 - 26
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • Connector Product Type : Connector Kit
  • Connectors & Connector Components Type : Connector
  • Grounding Options : Panel Ground
  • Modular Connector Style : Plug and Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Housing Material Temperature : Standard
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
2022-6-2120875-1
Electronic Connector 2022-6-2120875-1
Modular Connectors / Ethernet Connectors VARIANT 14 COUPLER P&J CAT5E 4P 90 Product overview: 6-2120875-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-6-2120875-1 can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors VARIANT 14 COUPLER P&J CAT5E 4P 90 Product overview: 6-2120875-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-6-2120875-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Modular, Ethernet & Premise Wiring - 6-2120875-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ethernet & Premise Wiring
6-2120875-1
Connectors Modular, Ethernet & Premise Wiring 6-2120875-1
Metal Coupler Plug RJ45 CAT 5e; 4pos. and Jack;CAT6

Metal Coupler Plug RJ45 CAT 5e; 4pos. and Jack;CAT6

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6-2120875-1
Modular Connectors / Ethernet Connectors 6-2120875-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 6-2120875-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6-2120875-1
Modular Connectors / Ethernet Connectors 6-2120875-1
Modular Connectors / Ethernet Connectors VARIANT 14 COUPLER P&J CAT5E 4P 90

Modular Connectors / Ethernet Connectors VARIANT 14 COUPLER P&J CAT5E 4P 90

Buy Now Datasheet
Variant 14 Coupler;rj45,cat5E,4P,90Deg Amp - Te Connectivity - 76AC9748 - Newark, An Avnet Company
Chicago, IL, United States
Variant 14 Coupler;rj45,cat5E,4P,90Deg Amp - Te Connectivity
76AC9748
Variant 14 Coupler;rj45,cat5E,4P,90Deg Amp - Te Connectivity 76AC9748
VARIANT 14 COUPLER;RJ45,CAT5E,4 P,90DEG

VARIANT 14 COUPLER;RJ45,CAT5E,4P,90DEG

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-2120875-1 2022-6-2120875-1 6-2120875-1 6-2120875-1 6-2120875-1 76AC9748
Product Name RJ45 Connectors Electronic Connector Connectors Modular, Ethernet & Premise Wiring Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Variant 14 Coupler;rj45,cat5E,4P,90Deg Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular/Ethernet Connector Accessories - A107453-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
View Details
RJ45 Connectors - 1-338088-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Surface Mount
Mounting Board Mount
View Details
11 suppliers