TE Connectivity RJ45 Connectors 1-338088-3

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.5 MM  [.059 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.5 MM  [.059 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Modular Jack, SMT, Top Entry, 8/8, Cat3 from TE Connectivity is designed for applications in voice, data, and high-speed networking. It features a compact size and is compliant with FCC rules and regulations part 68, as supported by the Telecommunications Industry Association (TIA-1096-A). This modular jack is suitable for various communication devices, including telephones, routers, servers, and switches. The product supports Category 3 performance, making it appropriate for 10 BASE-T applications. It is shielded to provide protection against electromagnetic and radio frequency interference, enhancing signal integrity. The jack is designed for surface mount technology (SMT) and includes grounding options for both panel and PCB connections. Additionally, it features mounting pegs for location and retention support during soldering processes. Engineers considering this product will find it a reliable choice for their modular jack needs, particularly in environments where space is a constraint and compliance with industry standards is required.

Datasheet Summary
Powered by GS/AI

The Modular Jack, SMT, Top Entry, 8/8, Cat3 from TE Connectivity is designed for applications in voice, data, and high-speed networking. It features a compact size and is compliant with FCC rules and regulations part 68, as supported by the Telecommunications Industry Association (TIA-1096-A). This modular jack is suitable for various communication devices, including telephones, routers, servers, and switches. The product supports Category 3 performance, making it appropriate for 10 BASE-T applications. It is shielded to provide protection against electromagnetic and radio frequency interference, enhancing signal integrity. The jack is designed for surface mount technology (SMT) and includes grounding options for both panel and PCB connections. Additionally, it features mounting pegs for location and retention support during soldering processes. Engineers considering this product will find it a reliable choice for their modular jack needs, particularly in environments where space is a constraint and compliance with industry standards is required.

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-338088-3 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-338088-3
RJ45 Connectors 1-338088-3
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.5 MM  [.059 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Nickel (Ni)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP) GF30
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.5 MM  [.059 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Modular Connectors - 1-338088-3 - 853945-1-338088-3 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 1-338088-3
853945-1-338088-3
Modular Connectors - 1-338088-3 853945-1-338088-3
Manufacturer: TE Connectivity Win Source Part Number: 853945-1-338088-3 Features: Jack Modular Connector Package: Reel - TR Family Name: 338088 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8536.69.4040 Other Part Number: 13380883, A99306CT, -1352733-SI, -1-338088-3-SI, 1-338088-3-ND, 2266-1-338088-3TR, A99306DKR, -1352733-SI-ND, A99306TR

Manufacturer: TE Connectivity
Win Source Part Number: 853945-1-338088-3
Features: Jack Modular Connector
Package: Reel - TR
Family Name: 338088
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8536.69.4040
Other Part Number: 13380883, A99306CT, -1352733-SI, -1-338088-3-SI, 1-338088-3-ND, 2266-1-338088-3TR, A99306DKR, -1352733-SI-ND, A99306TR

Buy Now Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - 1-338088-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
1-338088-3
Connectors Modular, MJ/RJ Std Plugs & Jacks 1-338088-3
8/8 INV.MOD.JACK

8/8 INV.MOD.JACK

Buy Now
Singapore, Singapore
SMD 1.5A 150V Electronic Connector
366-1-338088-3
SMD 1.5A 150V Electronic Connector 366-1-338088-3
8/8 Pos Signal Modular Jack, Female, Straight, 1.5A, 150V, SMD Product overview: 1-338088-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-338088-3 can be used for catalog matching and distributor lookup.

8/8 Pos Signal Modular Jack, Female, Straight, 1.5A, 150V, SMD Product overview: 1-338088-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-338088-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A99306CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A99306CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A99306CT-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A99306DKR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A99306DKR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A99306DKR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A99306TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A99306TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A99306TR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1-338088-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-338088-3
Modular Connectors / Ethernet Connectors 1-338088-3
8/8 INV.MOD.JACK

8/8 INV.MOD.JACK

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-338088-3
Modular Connectors / Ethernet Connectors 1-338088-3
DUAL & SINGLE JACKS

DUAL & SINGLE JACKS

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-338088-3
Modular Connectors / Ethernet Connectors 1-338088-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 1-338088-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-338088-3
Modular Connectors / Ethernet Connectors 1-338088-3
Modular Connectors / Ethernet Connectors 8/8 INV.MOD.JACK

Modular Connectors / Ethernet Connectors 8/8 INV.MOD.JACK

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
1-338088-3
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) 1-338088-3
RJ45 RJReceptacle Unshielded 1 cat3 Gold Phosphor bronze Without LED SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJ45 RJReceptacle Unshielded 1 cat3 Gold Phosphor bronze Without LED SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
Modular Connector Jacks - 1-338088-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
1-338088-3
Modular Connector Jacks 1-338088-3
CONN MOD JACK 8P8C VERT UNSHLD

CONN MOD JACK 8P8C VERT UNSHLD

Supplier's Site Datasheet
MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, PCB - 70085898 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, PCB
70085898
MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, PCB 70085898
MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, PCB

MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, PCB

Supplier's Site
1-338088-3 Rohs Compliant Amp - Te Connectivity - 96AC5252 - Newark, An Avnet Company
Chicago, IL, United States
1-338088-3 Rohs Compliant Amp - Te Connectivity
96AC5252
1-338088-3 Rohs Compliant Amp - Te Connectivity 96AC5252
1-338088-3 ROHS COMPLIANT: YES

1-338088-3 ROHS COMPLIANT: YES

Supplier's Site
Modular Jack, Smt, Top Entry, 8/8, Cat3; Modular Connector Type Amp - Te Connectivity - 74M5709 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, Smt, Top Entry, 8/8, Cat3; Modular Connector Type Amp - Te Connectivity
74M5709
Modular Jack, Smt, Top Entry, 8/8, Cat3; Modular Connector Type Amp - Te Connectivity 74M5709
MODULAR JACK, SMT, TOP ENTRY, 8/8, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; ConnectorRoHS Compliant: Yes

MODULAR JACK, SMT, TOP ENTRY, 8/8, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet
Modular Jack, Smt, Top Entry, 8/8, Cat3; Lan Category Amp - Te Connectivity - 54X6467 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, Smt, Top Entry, 8/8, Cat3; Lan Category Amp - Te Connectivity
54X6467
Modular Jack, Smt, Top Entry, 8/8, Cat3; Lan Category Amp - Te Connectivity 54X6467
MODULAR JACK, SMT, TOP ENTRY, 8/8, CAT3; LAN Category:Cat3; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Black; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

MODULAR JACK, SMT, TOP ENTRY, 8/8, CAT3; LAN Category:Cat3; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Black; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Cat3 Rj45 Modular Jack, 8 Position, 1 Port, Full Reel; Modular Connector Type Amp - Te Connectivity - 28X2606 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8 Position, 1 Port, Full Reel; Modular Connector Type Amp - Te Connectivity
28X2606
Cat3 Rj45 Modular Jack, 8 Position, 1 Port, Full Reel; Modular Connector Type Amp - Te Connectivity 28X2606
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT, FULL REEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT, FULL REEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site
8/8 Inv.mod.jack Amp - Te Connectivity - 75AC4549 - Newark, An Avnet Company
Chicago, IL, United States
8/8 Inv.mod.jack Amp - Te Connectivity
75AC4549
8/8 Inv.mod.jack Amp - Te Connectivity 75AC4549
8/8 INV.MOD.JACK

8/8 INV.MOD.JACK

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-338088-3 853945-1-338088-3 1-338088-3 366-1-338088-3 A99306CT-ND 1-338088-3 1-338088-3 1-338088-3 1-338088-3 70085898 96AC5252 74M5709 54X6467
Product Name RJ45 Connectors Modular Connectors - 1-338088-3 Connectors Modular, MJ/RJ Std Plugs & Jacks SMD 1.5A 150V Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) Modular Connector Jacks MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, PCB 1-338088-3 Rohs Compliant Amp - Te Connectivity Modular Jack, Smt, Top Entry, 8/8, Cat3; Modular Connector Type Amp - Te Connectivity Modular Jack, Smt, Top Entry, 8/8, Cat3; Lan Category Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Surface Mount SMD/SMT SMD/SMT Solder
Mounting Board Mount Surface Mount Surface Mount Surface Mount
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data