TE Connectivity Contact; Product Range Amp Te Connectivity 6-192041-9

Description
CONTACT; Product Range:LOUVERTAC Series; Contact Gender:Socket; Contact Termination Type:-; For Use With:LOUVERTAC Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:60A; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
CONTACT; Product Range:LOUVERTAC Series; Contact Gender:Socket; Contact Termination Type:-; For Use With:LOUVERTAC Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:60A; Contact Material:Beryllium Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact; Product Range Amp Te Connectivity - 99F9478 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Product Range Amp Te Connectivity
99F9478
Contact; Product Range Amp Te Connectivity 99F9478
CONTACT; Product Range:LOUVERTAC Series; Contact Gender:Socket; Contact Termination Type:-; For Use With:LOUVERTAC Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:60A; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONTACT; Product Range:LOUVERTAC Series; Contact Gender:Socket; Contact Termination Type:-; For Use With:LOUVERTAC Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:60A; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99F9478
Product Name Contact; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, Crimp, 16-12Awg; Product Range Amp Te Connectivity - 71P8422 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details