BSPCF -- PRINTED CIRCUIT FEMALE SNAP
Memory Protection Devices, Inc.
Printed Circuit Female Snap
BSPCF
Description
Model No.
BSPCF
Description
9V Terminal, Female, PCB Mounting
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.17
Price, 500 pieces
$0.15
Price, 1000 pieces
$0.13
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
-
Memory Protection Devices, Inc.
Datasheet
Description
Model No.
BSPCF
Description
9V Terminal, Female, PCB Mounting
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.17
Price, 500 pieces
$0.15
Price, 1000 pieces
$0.13
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Suppliers
Printed Circuit Female Snap
BSPCF
Model No.
BSPCF
Description
9V Terminal, Female, PCB Mounting
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.17
Price, 500 pieces
$0.15
Price, 1000 pieces
$0.13
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
| Model No. | BSPCF |
| Description | 9V Terminal, Female, PCB Mounting |
| Material | Steel |
| Contact Material | Nickel plated overall |
| Color | |
| Accessories | |
| Price, 100 pieces | $0.17 |
| Price, 500 pieces | $0.15 |
| Price, 1000 pieces | $0.13 |
| Package Size | 100 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
BSPCF |
|
Product Name
|
Printed Circuit Female Snap |
|
Type
|
Contact
|
|
Material
|
Base Metal
|
|
Shape / Form
|
Custom / Application Specific; Button; Stamping
|
|
Plating / Coating
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Memory Protection Devices, Inc.
Type
Contact
Material
Base Metal
Shape / Form
Custom / Application Specific; Button; Stamping
View Details