TE Connectivity Power Inductors 6-1676941-0

Description
Dimensions Passive Component Dimensions (MM) : 14 x 18.3 Electrical Characteristics Current Rating (Max) (MAMP) : 2500 DC Resistance (OHM) : .1 Inductance (MICHEN) : 33 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 44 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 14 x 18.3 Electrical Characteristics Current Rating (Max) (MAMP) : 2500 DC Resistance (OHM) : .1 Inductance (MICHEN) : 33 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 44 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 6-1676941-0 - TE Connectivity
Berwyn, PA, United States
Power Inductors
6-1676941-0
Power Inductors 6-1676941-0
Dimensions Passive Component Dimensions (MM) : 14 x 18.3 Electrical Characteristics Current Rating (Max) (MAMP) : 2500 DC Resistance (OHM) : .1 Inductance (MICHEN) : 33 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 44 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 14 x 18.3

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 2500
  • DC Resistance (OHM) : .1
  • Inductance (MICHEN) : 33
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 44

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 6-1676941-0
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Molded SMD Inductors - 1-2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details