6-1676480-7 -- CRG0402 1% 47K AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 47K Amp - Te Connectivity
6-1676480-7
Description
CRG0402 1% 47K
Description
CRG0402 1% 47K
Suppliers
Crg0402 1% 47K Amp - Te Connectivity
42AJ5252
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ5252 |
|
Product Name
|
Crg0402 1% 47K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers