TE Connectivity Chokes 6-1624117-7

Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 2000 DC Resistance (OHM) : .1 Impedance (OHM) : 470 Product Type Features Package Size Code : 0805
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 2000 DC Resistance (OHM) : .1 Impedance (OHM) : 470 Product Type Features Package Size Code : 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 6-1624117-7 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 2000 DC Resistance (OHM) : .1 Impedance (OHM) : 470 Product Type Features Package Size Code : 0805

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.2 x .9

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 2000
  • DC Resistance (OHM) : .1
  • Impedance (OHM) : 470

Product Type Features


  • Package Size Code : 0805
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 6-1624117-7
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676949-4 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
Power Inductors - 2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details