TE Connectivity Electromechanical Relays & Contactors 6-1618413-8

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 15 Coil Voltage Rating (VDC) : 16 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 15 Coil Voltage Rating (VDC) : 16 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1618413-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1618413-8
Electromechanical Relays & Contactors 6-1618413-8
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 15 Coil Voltage Rating (VDC) : 16 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 381 MM  [15 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 15
  • Coil Voltage Rating (VDC) : 16
  • Contact Current Rating (AMP) : 1000
  • Contact Switching Voltage (Max) (VDC) : 1000

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Flying Lead
  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Bus Bar
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1618413-8
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393260-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Specs
Relay Type General
View Details
Power Relays - 1-1393092-5 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details