TE Connectivity Protective Relays 6-1618108-7

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 575 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Overvoltage Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 575 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Overvoltage Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 6-1618108-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
6-1618108-7
Protective Relays 6-1618108-7
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 575 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Overvoltage Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 70

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (AMP) : 5
  • Type of Control : Potentiometer Adjustable

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 107.95 MM  [4.25 INCH ]
  • Product Width : 114.3 MM  [4.5 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 575

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Mode of Operation : Adjustable Pick-Up

Product Type Features


  • Phase : Three
  • Protection Function : Overvoltage
  • Relay Options : Time Delay

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 400

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1618108-7
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393807-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
TO-5/.100 Grid Relays - 1-1617571-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
General Purpose Relays - 1-1393845-2 - VAST STOCK CO., LIMITED
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617570-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26 volts
View Details