TE Connectivity Protective Relays 6-1618065-2

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : .5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 200 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling, Double Dead Bus (Either Bus Dead) Relay Type : Protective Relay Time Delay : Without
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : .5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 200 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling, Double Dead Bus (Either Bus Dead) Relay Type : Protective Relay Time Delay : Without
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 6-1618065-2 - TE Connectivity
Berwyn, PA, United States
Protective Relays
6-1618065-2
Protective Relays 6-1618065-2
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : .5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 200 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling, Double Dead Bus (Either Bus Dead) Relay Type : Protective Relay Time Delay : Without

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : .5

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VAC) : 200

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Product Type Features


  • Phase : Three
  • Product Type : Relay
  • Protection Function : Paralleling, Double Dead Bus (Either Bus Dead)
  • Relay Type : Protective Relay
  • Time Delay : Without
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1618065-2
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393763-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
4 suppliers
Signal Relays - 1-1393807-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617573-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details