TE Connectivity Electromechanical Relays & Contactors 6-1617831-6

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6-1617831-6 is a chassis-mounted electromechanical relay with a 3PST-NO contact arrangement, rated for 115 VAC at 400 Hz coil operation and 60 A contact current at -28 VDC. It features a contact force of 125 grams for normally open contacts, a maximum operate time of 25 ms, and a maximum release time of 50 ms. The relay is environmentally sealed, with insulation resistance of at least 100 MΩ at 500 VDC and a hi-pot rating of 1500 Vrms between all points except 1000 Vrms between coil and case. Termination includes 10-32 UNF-2A studs for main contacts and D-Sub for coil and auxiliary connections.

Datasheet Summary
Powered by GS/AI

The 6-1617831-6 is a chassis-mounted electromechanical relay with a 3PST-NO contact arrangement, rated for 115 VAC at 400 Hz coil operation and 60 A contact current at -28 VDC. It features a contact force of 125 grams for normally open contacts, a maximum operate time of 25 ms, and a maximum release time of 50 ms. The relay is environmentally sealed, with insulation resistance of at least 100 MΩ at 500 VDC and a hi-pot rating of 1500 Vrms between all points except 1000 Vrms between coil and case. Termination includes 10-32 UNF-2A studs for main contacts and D-Sub for coil and auxiliary connections.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1617831-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1617831-6
Electromechanical Relays & Contactors 6-1617831-6
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 10-32 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 60

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : AC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Termination Features


  • Auxiliary Termination & Connection Type : D-Sub
  • Coil Termination & Connection Type : D-Sub
  • Main Termination & Connection Type : 10-32 UNF-2A Stud
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1617831-6
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393779-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
3 suppliers
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers