TE Connectivity Electromechanical Relays & Contactors 6-1617830-1

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .55 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .55 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CII FC-325 series relays are hermetically sealed, non-latching, 25-amp relays with a 3PST/NO double make/break contact design, intended for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. The relay features an all-welded enclosure, operates at -70°C to +125°C, and is rated for up to 80,000 feet altitude. It supports 28 Vdc or 115 Vac coils, with contact switching capable of 115 Vac. The package is a 1.5 inch cube with panel mounting via mounting studs and solder hook terminations. It is qualified to MS27418 specifications and exhibits operate and release times of 20 ms and 10 ms max for DC, respectively, with a contact bounce time of 2 ms max.

Datasheet Summary
Powered by GS/AI

The CII FC-325 series relays are hermetically sealed, non-latching, 25-amp relays with a 3PST/NO double make/break contact design, intended for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. The relay features an all-welded enclosure, operates at -70°C to +125°C, and is rated for up to 80,000 feet altitude. It supports 28 Vdc or 115 Vac coils, with contact switching capable of 115 Vac. The package is a 1.5 inch cube with panel mounting via mounting studs and solder hook terminations. It is qualified to MS27418 specifications and exhibits operate and release times of 20 ms and 10 ms max for DC, respectively, with a contact bounce time of 2 ms max.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1617830-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1617830-1
Electromechanical Relays & Contactors 6-1617830-1
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .55 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : .55
  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : AC
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 10G's, 5 - 1000Hz

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Power Relay, 3Pst-No, 115Vac, Stud Rohs Compliant Cii Te Connectivity - 39AK1071 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pst-No, 115Vac, Stud Rohs Compliant Cii Te Connectivity
39AK1071
Power Relay, 3Pst-No, 115Vac, Stud Rohs Compliant Cii Te Connectivity 39AK1071
POWER RELAY, 3PST-NO, 115VAC, STUD ROHS COMPLIANT: NO

POWER RELAY, 3PST-NO, 115VAC, STUD ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 6-1617830-1 39AK1071
Product Name Electromechanical Relays & Contactors Power Relay, 3Pst-No, 115Vac, Stud Rohs Compliant Cii Te Connectivity
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393117-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Mini Relays - 1-1904020-5 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 1.7 watts
View Details
2 suppliers
Relays - 1-1393277-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393102-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details