TE Connectivity 3-Phase Filters 6-1609965-9

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 70AJ0975, is a three-phase general-purpose EMI filter designed for applications requiring a voltage rating of 520VAC and a current rating of 25A. It operates effectively within a frequency range of 50/60Hz and has an operating temperature range of -25°C to +85°C. The filter features a single-stage WYE configuration and is suitable for chassis or DIN rail mounting. This filter is compliant with UL 60939-3 and CSA 22.2 No.8-13 standards, ensuring reliability and safety in industrial environments. It has a high potential test voltage of 2856VDC line to ground and 2236VDC line to line for 520VAC applications. The filter can handle overload conditions up to 135% of its rated current for 15 minutes. Termination options vary based on current ratings, with quick connect for lower ratings and bolt & nut for higher ratings. The product is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 70AJ0975, is a three-phase general-purpose EMI filter designed for applications requiring a voltage rating of 520VAC and a current rating of 25A. It operates effectively within a frequency range of 50/60Hz and has an operating temperature range of -25°C to +85°C. The filter features a single-stage WYE configuration and is suitable for chassis or DIN rail mounting. This filter is compliant with UL 60939-3 and CSA 22.2 No.8-13 standards, ensuring reliability and safety in industrial environments. It has a high potential test voltage of 2856VDC line to ground and 2236VDC line to line for 520VAC applications. The filter can handle overload conditions up to 135% of its rated current for 15 minutes. Termination options vary based on current ratings, with quick connect for lower ratings and bolt & nut for higher ratings. The product is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6-1609965-9 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6-1609965-9
3-Phase Filters 6-1609965-9
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 25
  • Leakage Current (Max) (230VAC, 50Hz) : 5
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Threaded Bolt
  • Output Termination Type : Threaded Bolt

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 25A, 520Vac; Filter Applications Corcom Te Connectivity - 70AJ0975 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 25A, 520Vac; Filter Applications Corcom Te Connectivity
70AJ0975
Power Line Filter, 3-Ph, 25A, 520Vac; Filter Applications Corcom Te Connectivity 70AJ0975
POWER LINE FILTER, 3-PH, 25A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 25A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6-1609965-9 70AJ0975
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 25A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity - 88K2408 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filters - 2094294 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filters - 2094492 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Inlet, Iec, Corcom, Snap-In; Product Range Corcom Te Connectivity - 23T1714 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details