TE Connectivity Coax Connectors 6-1589070-5

Description
Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 7 Number of Positions : 7 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) (INCH) : .087 Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 60 - 1 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package & Box Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Plug RF Interface : Nanominiature Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 7 Number of Positions : 7 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) (INCH) : .087 Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 60 - 1 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package & Box Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Plug RF Interface : Nanominiature Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 6-1589070-5 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
6-1589070-5
Coax Connectors 6-1589070-5
Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 7 Number of Positions : 7 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) (INCH) : .087 Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 60 - 1 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package & Box Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Plug RF Interface : Nanominiature Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Aluminum
  • Body Material Finish : Plated
  • Body Plating Material : Electroless Nickel

Configuration Features


  • Number of Coaxial Contacts : 7
  • Number of Positions : 7
  • PCB Mount Orientation : Horizontal

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) (INCH) : .087

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency Range (GHZ) : 60 - 1

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package & Box

Product Type Features


  • Compatible With RF Cable Type : RG 178
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • RF Connector Style : Plug
  • RF Interface : Nanominiature
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 6-1589070-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6-1589070-5
D-Sub Connectors 6-1589070-5
Coax

Coax

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 6-1589070-5 6-1589070-5
Product Name Coax Connectors D-Sub Connectors
Connector Type Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308327-1 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers