Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical
Configuration Features Number of Levels : 1 Number of Positions : 12 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25, 5 PCB Contact Termination Area Plating Material : Tin
Dimensions Product Length : 134.9 MM [5.311 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12
Electrical Characteristics Operating Voltage (V) : 300, 600
Housing Features Centerline (Pitch) : 9.53 MM [.375 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : End Positions Empty Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Termination Features Bottom Termination Type : Printed Circuit Pin
Body Features
- Barrier Strip Style : Tri-Barrier
- Primary Product Color : Black
- Product Orientation : Vertical
Configuration Features
- Number of Levels : 1
- Number of Positions : 12
- Number of Rows : 1
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 25, 5
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Product Length : 134.9 MM [5.311 INCH ]
- Wire Size (MMSQ) : .3 - 3
- Wire Size (AWG) : 22 - 12
Electrical Characteristics
- Operating Voltage (V) : 300, 600
Housing Features
- Centerline (Pitch) : 9.53 MM [.375 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mounting Options : End Positions Empty
- Screw Head Type : Combo Phil-Slot
- Screw Material : Steel
- Screw Plating Material : Zinc Chromate
- Thread Size : 6-32
- Top Termination Type : Binding Combo Head
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Block Style : Flat Bottom with standoffs
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
Termination Features
- Bottom Termination Type : Printed Circuit Pin