TE Connectivity Toggle Switches 6-1437562-6

Description
Body Features Actuator Finish : Copper Alloy Bushing Style : Unthreaded Color : Black Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.48 MM  [.216 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 UL/CSA Current Rating (125V) (AMP) : 3 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical
Request a Quote
Description
Body Features Actuator Finish : Copper Alloy Bushing Style : Unthreaded Color : Black Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.48 MM  [.216 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 UL/CSA Current Rating (125V) (AMP) : 3 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 6-1437562-6 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
6-1437562-6
Toggle Switches 6-1437562-6
Body Features Actuator Finish : Copper Alloy Bushing Style : Unthreaded Color : Black Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.48 MM  [.216 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 UL/CSA Current Rating (125V) (AMP) : 3 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical

Body Features


  • Actuator Finish : Copper Alloy
  • Bushing Style : Unthreaded
  • Color : Black
  • Toggle Switch Seal Type : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold over Nickel
  • Toggle Switch Contact Current Rating (AMP) : .4

Dimensions


  • Toggle Length : 5.48 MM  [.216 INCH ]

Electrical Characteristics


  • Dielectric Strength (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Toggle Switch Voltage Rating (VDC) : 20
  • UL/CSA Current Rating (125V) (AMP) : 3

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Vertical
  • Toggle Style : Baton Short
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Printed Circuit, Vertical
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 6-1437562-6
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Printed Circuit, Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-1-15-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 1-1437558-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Toggle Switches - 2-1825142-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
3 suppliers
Toggle Switches - 1-1825138-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers