TE Connectivity Toggle Switches 1-1437558-5

Description
Body Features Actuator Finish : Chrome Bushing Style : Threaded Bushing Thread Size : 1/4-40 Color : Green Toggle Switch Seal Type : Terminal Seal (Insert Molded) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None (On) Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Toggle Switch Contact Current Rating (AMP) : 6 Dimensions Toggle Length : 10.49 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 UL/CSA Current Rating (125V) (AMP) : 6 UL/CSA Current Rating (250V) (AMP) : 3 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : UL available when ordering - consult factory. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Long Toggle Switch Type : Toggle Termination Features Termination Type : Vertical, Printed Circuit
Request a Quote
Description
Body Features Actuator Finish : Chrome Bushing Style : Threaded Bushing Thread Size : 1/4-40 Color : Green Toggle Switch Seal Type : Terminal Seal (Insert Molded) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None (On) Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Toggle Switch Contact Current Rating (AMP) : 6 Dimensions Toggle Length : 10.49 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 UL/CSA Current Rating (125V) (AMP) : 6 UL/CSA Current Rating (250V) (AMP) : 3 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : UL available when ordering - consult factory. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Long Toggle Switch Type : Toggle Termination Features Termination Type : Vertical, Printed Circuit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1-1437558-5 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1-1437558-5
Toggle Switches 1-1437558-5
Body Features Actuator Finish : Chrome Bushing Style : Threaded Bushing Thread Size : 1/4-40 Color : Green Toggle Switch Seal Type : Terminal Seal (Insert Molded) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None (On) Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Toggle Switch Contact Current Rating (AMP) : 6 Dimensions Toggle Length : 10.49 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 UL/CSA Current Rating (125V) (AMP) : 6 UL/CSA Current Rating (250V) (AMP) : 3 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : UL available when ordering - consult factory. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Long Toggle Switch Type : Toggle Termination Features Termination Type : Vertical, Printed Circuit

Body Features


  • Actuator Finish : Chrome
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Color : Green
  • Toggle Switch Seal Type : Terminal Seal (Insert Molded)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On None (On)

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold Flash over Silver
  • Toggle Switch Contact Current Rating (AMP) : 6

Dimensions


  • Toggle Length : 10.49 MM  [.413 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Strength (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Toggle Switch Voltage Rating (VAC) : 125
  • Toggle Switch Voltage Rating (VDC) : 28
  • UL/CSA Current Rating (125V) (AMP) : 6
  • UL/CSA Current Rating (250V) (AMP) : 3

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Toggle Switch Mounting Type : Panel

Other


  • Comment : UL available when ordering - consult factory.

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Vertical
  • Toggle Style : Baton Long
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Vertical, Printed Circuit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 1-1437558-5
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
Terminal Type Vertical, Printed Circuit
Standards / Compliances RoHS; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-17934-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 450-08-2-1-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switches - 2585-08-1-2-15-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 1734-07-2-2-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details