Body Features Actuator Finish : Gold Bushing Style : Unthreaded Toggle Switch Seal Type : Terminal Seal (Epoxy)
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On Off On
Contact Features Contact Base Material : Gold Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4
Dimensions Toggle Length : 5.61 MM [.221 INCH ]
Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 UL/CSA Current Rating (125V) (AMP) : 3
Housing Features Process Sealed : No
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Toggle Switch Mounting Type : Through Hole
Other Comment : Each switch is provided with a disposable boot used only during cleaning operation.
Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Horizontal Toggle Style : Baton Short Toggle Switch Type : Toggle
Termination Features Termination Type : Right Angle
Body Features
- Actuator Finish : Gold
- Bushing Style : Unthreaded
- Toggle Switch Seal Type : Terminal Seal (Epoxy)
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Operating Function : On Off On
Contact Features
- Contact Base Material : Gold
- Switch Contact Plating Material : Gold over Nickel
- Toggle Switch Contact Current Rating (AMP) : .4
Dimensions
- Toggle Length : 5.61 MM [.221 INCH ]
Electrical Characteristics
- Dielectric Strength (VAC) : 1000
- Insulation Resistance (MEGO) : 1000
- Toggle Switch Voltage Rating (VAC) : 20
- Toggle Switch Voltage Rating (VDC) : 20
- UL/CSA Current Rating (125V) (AMP) : 3
Housing Features
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Toggle Switch Mounting Type : Through Hole
Other
- Comment : Each switch is provided with a disposable boot used only during cleaning operation.
Product Type Features
- Product Type : Switch
- Sealed Device : Yes
- Toggle Actuation : Horizontal
- Toggle Style : Baton Short
- Toggle Switch Type : Toggle
Termination Features
- Termination Type : Right Angle