Configuration Features Multiple Timing Ranges : Without
Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob
Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : 1.5 - 15
Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes
Operation/Applicatio
n Mode of Operation : Off-Delay
Configuration Features
- Multiple Timing Ranges : Without
Contact Features
- Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC
- Type of Control : Knob
Electrical Characteristics
- Time Delay Relay Input Voltage (VDC) : 24
- Timing Range (Off-Time) (SEC) : 1.5 - 15
Mechanical Attachment
- Time Delay Relay Mounting Type : Panel Mount, Mounting Holes
Operation/Application
- Mode of Operation : Off-Delay