Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : 10 - 100 seconds Type of Control : Knob
Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125
Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Mode of Operation : On-Delay
Contact Features
- Contact Arrangement : 4 Form C, 4PDT, 4 C/O
- Contact Current Rating (AMP) : 10
- Delay Time : 10 - 100 seconds
- Type of Control : Knob
Electrical Characteristics
- Actuating System : DC
- Input Voltage (VDC) : 125
Mechanical Attachment
- Product Mount Type : Chassis
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Mode of Operation : On-Delay