TE Connectivity Unspecified Connectors 6-1105151-1

Description
HEAVY DUTY RECTANGULAR CONN
Request a Quote Datasheet
Description
HEAVY DUTY RECTANGULAR CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 6-1105151-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
6-1105151-1
Unspecified Connectors 6-1105151-1
HEAVY DUTY RECTANGULAR CONN

HEAVY DUTY RECTANGULAR CONN

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
6-1105151-1
Unspecified Connectors 6-1105151-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Singapore, Singapore
Electronic Connector
332-6-1105151-1
Electronic Connector 332-6-1105151-1
Contact SKT Crimp ST Cable Mount Bag Product overview: 6-1105151-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6-1105151-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount Bag Product overview: 6-1105151-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6-1105151-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Heavy Duty Connector Contacts - 6-1105151-1-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
6-1105151-1-ND
Heavy Duty Connector Contacts 6-1105151-1-ND
Contact Crimp Socket 4 AWG Silver

Contact Crimp Socket 4 AWG Silver

Buy Now Datasheet
Heavy Duty Connector Contacts - 6-1105151-1 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
6-1105151-1
Heavy Duty Connector Contacts 6-1105151-1
CONTACT H.D. CRIMP SOCKET 4AWG

CONTACT H.D. CRIMP SOCKET 4AWG

Supplier's Site Datasheet
Connector Contact,skt,crimp Terminal Hts - Te Connectivity - 16H0715 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,skt,crimp Terminal Hts - Te Connectivity
16H0715
Connector Contact,skt,crimp Terminal Hts - Te Connectivity 16H0715
Connector Contact,SKT,CRIMP Terminal

Connector Contact,SKT,CRIMP Terminal

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-1105151-1 332-6-1105151-1 6-1105151-1-ND 6-1105151-1 16H0715
Product Name Unspecified Connectors Electronic Connector Heavy Duty Connector Contacts Heavy Duty Connector Contacts Connector Contact,skt,crimp Terminal Hts - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6LC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SK6-B95H02 | High Power SPEC Pak ® Straight Plug - SK6-B95H02 - Anderson Power Products
Specs
Geometry Straight
View Details
3 suppliers