TE Connectivity Board-Board Conn, Header, 30Way, 1Row; Connector Systems Amp - Te Connectivity 6-104186-5

Description
BOARD-BOARD CONN, HEADER, 30WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 30WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 30Way, 1Row; Connector Systems Amp - Te Connectivity - 16M4057 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 30Way, 1Row; Connector Systems Amp - Te Connectivity
16M4057
Board-Board Conn, Header, 30Way, 1Row; Connector Systems Amp - Te Connectivity 16M4057
BOARD-BOARD CONN, HEADER, 30WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 30WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M4057
Product Name Board-Board Conn, Header, 30Way, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products